DIODES Incorporated Buffers, Drivers, Receivers, Transceivers PI74LPT16244AEX

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - PI74LPT16244AEX-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
PI74LPT16244AEX-ND
Buffers, Drivers, Receivers, Transceivers PI74LPT16244AEX-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16244AEX - 889280-PI74LPT16244AEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16244AEX
889280-PI74LPT16244AEX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16244AEX 889280-PI74LPT16244AEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889280-PI74LPT16244A EX Series: 74LPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LPT16244 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889280-PI74LPT16244AEX
Series: 74LPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Package: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LPT16244
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16244AEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
PI74LPT16244AEX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers PI74LPT16244AEX
IC BUF NON-INVERT 3.6V 48TSSOP

IC BUF NON-INVERT 3.6V 48TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number PI74LPT16244AEX-ND 889280-PI74LPT16244AEX PI74LPT16244AEX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16244AEX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M - 865706-CA0224M - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 14-SOIC
View Details
2 suppliers
Industrial Dual 135MHz 500V Operational Amplifier IC - 687-CLC428AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC Z-BUFFER LOW POWER 64QFN - 668-9ZXL1231AKLF - Utmel Electronic Limited
Renesas Electronics Corporation
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 1.05 to 3.3 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details