Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990763-PI74LCX573Q
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Propagation Delay: 9.5 ns
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990763-PI74LCX573Q |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74LCX573Q |