DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LCX16245AEX PI74LCX16245AEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930511-PI74LCX16245A EX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LCX16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930511-PI74LCX16245A EX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LCX16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LCX16245AEX - 930511-PI74LCX16245AEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LCX16245AEX
930511-PI74LCX16245AEX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LCX16245AEX 930511-PI74LCX16245AEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930511-PI74LCX16245A EX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: Reel - TR Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LCX16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930511-PI74LCX16245AEX
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Package: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LCX16245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Buffers, Drivers, Receivers, Transceivers - PI74LCX16245AEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
PI74LCX16245AEX
Buffers, Drivers, Receivers, Transceivers PI74LCX16245AEX
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 930511-PI74LCX16245AEX PI74LCX16245AEX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LCX16245AEX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details