Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084843-PI74FCT541TQ
Mounting: SMD (SMT)
Polarity: Non-Inverting
High Level Output Current: -15 mA
Low Level Output Current: 64 mA
Propagation Delay: 6 ns
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Input Lines: 8
Number of Output Lines: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084843-PI74FCT541TQEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74FCT541TQEX |