Manufacturer: Diodes Incorporated
Win Source Part Number: 045803-PI74FCT541TQE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP
IC BUF NON-INVERT 5.25V 20QSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 045803-PI74FCT541TQE | PI74FCT541TQE-ND | PI74FCT541TQE |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT541TQE | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |