Manufacturer: Diodes Incorporated
Win Source Part Number: 1088072-PI74FCT3244Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP
IC BUF NON-INVERT 3.6V 20QSOP
IC BUF NON-INVERT 3.6V 20QSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1088072-PI74FCT3244QEX | PI74FCT3244QEX-ND | PI74FCT3244QEX | PI74FCT3244QEX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT3244QEX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |