Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI74FCT280TW PI74FCT280TW

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999778-PI74FCT280TW Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 9 Number of Pins: 14 High Level Output Current: -15 mA Low Level Output Current: 48 mA Quiescent Current: 100 nA Propagation Delay: 10 ns Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999778-PI74FCT280TW Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 9 Number of Pins: 14 High Level Output Current: -15 mA Low Level Output Current: 48 mA Quiescent Current: 100 nA Propagation Delay: 10 ns Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI74FCT280TW - 999778-PI74FCT280TW - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI74FCT280TW
999778-PI74FCT280TW
OEM Parts - OEM Parts (O - R) - PI74FCT280TW 999778-PI74FCT280TW
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999778-PI74FCT280TW Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 9 Number of Pins: 14 High Level Output Current: -15 mA Low Level Output Current: 48 mA Quiescent Current: 100 nA Propagation Delay: 10 ns Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999778-PI74FCT280TW
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 9
Number of Pins: 14
High Level Output Current: -15 mA
Low Level Output Current: 48 mA
Quiescent Current: 100 nA
Propagation Delay: 10 ns
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999778-PI74FCT280TW
Product Name OEM Parts - OEM Parts (O - R) - PI74FCT280TW
Unlock Full Specs
to access all available technical data