Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993847-PI74FCT273TS
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -15 mA
Low Level Output Current: 64 mA
Propagation Delay: 13 ns
Categories: OEM Parts(O-R)
Case / Package: SOIC
Alternative Parts (Cross-Reference): CY74FCT273TSOC;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993847-PI74FCT273TS |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74FCT273TS |