Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI74FCT245TQ PI74FCT245TQ

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029368-PI74FCT245TQ Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 8 Number of Pins: 20 Quiescent Current: 100 nA Propagation Delay: 9 ns Categories: OEM Parts(O-R) Case / Package: QSOP Alternative Parts (Cross-Reference): CY74FCT245TQCT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029368-PI74FCT245TQ Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 8 Number of Pins: 20 Quiescent Current: 100 nA Propagation Delay: 9 ns Categories: OEM Parts(O-R) Case / Package: QSOP Alternative Parts (Cross-Reference): CY74FCT245TQCT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI74FCT245TQ - 1029368-PI74FCT245TQ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI74FCT245TQ
1029368-PI74FCT245TQ
OEM Parts - OEM Parts (O - R) - PI74FCT245TQ 1029368-PI74FCT245TQ
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029368-PI74FCT245TQ Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 8 Number of Pins: 20 Quiescent Current: 100 nA Propagation Delay: 9 ns Categories: OEM Parts(O-R) Case / Package: QSOP Alternative Parts (Cross-Reference): CY74FCT245TQCT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Transceiver

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029368-PI74FCT245TQ
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Channels: 8
Number of Pins: 20
Quiescent Current: 100 nA
Propagation Delay: 9 ns
Categories: OEM Parts(O-R)
Case / Package: QSOP
Alternative Parts (Cross-Reference): CY74FCT245TQCT;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1029368-PI74FCT245TQ
Product Name OEM Parts - OEM Parts (O - R) - PI74FCT245TQ
Unlock Full Specs
to access all available technical data