DIODES Incorporated Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers PI74FCT245DTQE

Description
Win Source Part Number: 1383164-PI74FCT245DT QE Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74FCT245 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 55 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383164-PI74FCT245DT QE Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74FCT245 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 55 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1383164-PI74FCT245DTQE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1383164-PI74FCT245DTQE
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1383164-PI74FCT245DTQE
Win Source Part Number: 1383164-PI74FCT245DT QE Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74FCT245 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 55 pcs

Win Source Part Number: 1383164-PI74FCT245DTQE
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tube
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 74FCT245
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 55 pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - PI74FCT245DTQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
PI74FCT245DTQE
Buffers, Drivers, Receivers, Transceivers PI74FCT245DTQE
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1383164-PI74FCT245DTQE PI74FCT245DTQE
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type 20-SSOP (0.154", 3.90mm Width) Surface Mount; 20-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details