Pericom Semiconductor Corp. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT244TS PI74FCT244TS

Description
Manufacturer: Pericom Win Source Part Number: 1237651-PI74FCT244TS Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1237651-PI74FCT244TS Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT244TS - 1237651-PI74FCT244TS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT244TS
1237651-PI74FCT244TS
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT244TS 1237651-PI74FCT244TS
Manufacturer: Pericom Win Source Part Number: 1237651-PI74FCT244TS Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1237651-PI74FCT244TS
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1237651-PI74FCT244TS
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT244TS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details