Manufacturer: Diodes Incorporated
Win Source Part Number: 061628-PI74FCT244TQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 061628-PI74FCT244TQ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT244TQ |
| Supply Voltage (VS) | 4.75 to 5.25 volts |