DIODES Incorporated Buffers, Drivers, Receivers, Transceivers PI74FCT244ATQ

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - PI74FCT244ATQ-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
PI74FCT244ATQ-ND
Buffers, Drivers, Receivers, Transceivers PI74FCT244ATQ-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1084827-PI74FCT244ATQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1084827-PI74FCT244ATQ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1084827-PI74FCT244ATQ
Win Source Part Number: 1084827-PI74FCT244AT Q Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74FCT Package: Tube Standard Package: 55 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CY74FCT244ATQCT; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74FCT244 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1084827-PI74FCT244ATQ
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tube
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CY74FCT244ATQCT;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 74FCT244
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT244ATQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
PI74FCT244ATQ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers PI74FCT244ATQ
IC BUF NON-INVERT 5.25V 20QSOP

IC BUF NON-INVERT 5.25V 20QSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number PI74FCT244ATQ-ND 1084827-PI74FCT244ATQ PI74FCT244ATQ
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92211AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA - 929596-5962-8954303PA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT16543CTPAG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers