Pericom Semiconductor Corp. HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PI74FCT2245TQ PI74FCT2245TQ

Description
Manufacturer: Pericom Win Source Part Number: 275105-PI74FCT2245TQ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 275105-PI74FCT2245TQ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PI74FCT2245TQ - 275105-PI74FCT2245TQ - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PI74FCT2245TQ
275105-PI74FCT2245TQ
HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PI74FCT2245TQ 275105-PI74FCT2245TQ
Manufacturer: Pericom Win Source Part Number: 275105-PI74FCT2245TQ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 275105-PI74FCT2245TQ
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 275105-PI74FCT2245TQ
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (N - P) - PI74FCT2245TQ
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details