Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI74FCT2244TP PI74FCT2244TP

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031796-PI74FCT2244T P Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 12 mA Quiescent Current: 500 µA Propagation Delay: 8 ns Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Buffer
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031796-PI74FCT2244T P Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 12 mA Quiescent Current: 500 µA Propagation Delay: 8 ns Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI74FCT2244TP - 1031796-PI74FCT2244TP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI74FCT2244TP
1031796-PI74FCT2244TP
OEM Parts - OEM Parts (O - R) - PI74FCT2244TP 1031796-PI74FCT2244TP
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031796-PI74FCT2244T P Packaging: Rail/Tube Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 12 mA Quiescent Current: 500 µA Propagation Delay: 8 ns Categories: OEM Parts(O-R) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Buffer

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031796-PI74FCT2244TP
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -15 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Quiescent Current: 500 µA
Propagation Delay: 8 ns
Categories: OEM Parts(O-R)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1031796-PI74FCT2244TP
Product Name OEM Parts - OEM Parts (O - R) - PI74FCT2244TP
Unlock Full Specs
to access all available technical data