Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007391-PI74FCT162Q2
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 48
Propagation Delay: 7 ns
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Alternative Parts (Cross-Reference): CY74FCT162245TPACT;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007391-PI74FCT162Q245TA |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74FCT162Q245TA |