Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084815-PI74FCT16245
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 16
Number of Pins: 48
Quiescent Current: 100 nA
Propagation Delay: 6.2 ns
Categories: OEM Parts(O-R)
Case / Package: SSOP
Alternative Parts (Cross-Reference): CY74FCT16245ATPVCT;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084815-PI74FCT16245ATVX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74FCT16245ATVX |