Pericom Semiconductor Corp. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT162245TA PI74FCT162245TA

Description
Manufacturer: Pericom Win Source Part Number: 725975-PI74FCT162245 TA Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 725975-PI74FCT162245 TA Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT162245TA - 725975-PI74FCT162245TA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT162245TA
725975-PI74FCT162245TA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT162245TA 725975-PI74FCT162245TA
Manufacturer: Pericom Win Source Part Number: 725975-PI74FCT162245 TA Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 725975-PI74FCT162245TA
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Reference case: SSOP
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 725975-PI74FCT162245TA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT162245TA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3483EESA - 844655-MAX3483EESA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details