Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084807-PI74FCT157TS
Packaging: Rail/Tube
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 5 V
Power Dissipation: 500 mW
Number of Pins: 16
Number of Outputs: 4
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Mux
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084807-PI74FCT157TS |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74FCT157TS |