DIODES Incorporated Logic - Logic - Universal Bus Functions - PI74AVC16835A PI74AVC16835A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 131126-PI74AVC16835A Packaging: Tube/Rail Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 131126-PI74AVC16835A Packaging: Tube/Rail Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - PI74AVC16835A - 131126-PI74AVC16835A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - PI74AVC16835A
131126-PI74AVC16835A
Logic - Logic - Universal Bus Functions - PI74AVC16835A 131126-PI74AVC16835A
Manufacturer: Diodes Incorporated Win Source Part Number: 131126-PI74AVC16835A Packaging: Tube/Rail Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 131126-PI74AVC16835A
Packaging: Tube/Rail
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 131126-PI74AVC16835A
Product Name Logic - Logic - Universal Bus Functions - PI74AVC16835A
Unlock Full Specs
to access all available technical data