DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI74AVC164245LAAE PI74AVC164245LAAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930508-PI74AVC164245 LAAE Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AVC164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930508-PI74AVC164245 LAAE Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AVC164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI74AVC164245LAAE - 930508-PI74AVC164245LAAE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI74AVC164245LAAE
930508-PI74AVC164245LAAE
Logic - Logic - Translators, Level Shifters - PI74AVC164245LAAE 930508-PI74AVC164245LAAE
Manufacturer: Diodes Incorporated Win Source Part Number: 930508-PI74AVC164245 LAAE Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AVC164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930508-PI74AVC164245LAAE
Series: 74AVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Package: Tube
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74AVC164245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - PI74AVC164245LAAE-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI74AVC164245LAAE-ND
Translators, Level Shifters PI74AVC164245LAAE-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Translators, Level Shifters - PI74AVC164245LAAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI74AVC164245LAAE
Translators, Level Shifters PI74AVC164245LAAE
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Translators, Level Shifters - PI74AVC164245LAAE - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PI74AVC164245LAAE
Translators, Level Shifters PI74AVC164245LAAE
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet
Logic - Translators, Level Shifters - PI74AVC164245LAAE - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI74AVC164245LAAE
Logic - Translators, Level Shifters PI74AVC164245LAAE
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 930508-PI74AVC164245LAAE PI74AVC164245LAAE-ND PI74AVC164245LAAE PI74AVC164245LAAE PI74AVC164245LAAE
Product Name Logic - Logic - Translators, Level Shifters - PI74AVC164245LAAE Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)" 48-TFSOP (0.240\", 6.10mm Width) 48-TFSOP (0.240", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100ELT22D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; TTL
View Details
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541DW - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details
5 suppliers
Translators, Level Shifters - 1727-74AVCH2T45GF,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers