Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084804-PI74AVC16424
Number of Circuits: 2
Polarity: Non-Inverting
Direction: Bidirectional
Number of Pins: 48
High Level Output Current: -12 mA
Low Level Output Current: 12 mA
Propagation Delay: 4.6 ns
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084804-PI74AVC164245KE |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74AVC164245KE |