DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI74AVC164245AAE PI74AVC164245AAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889276-PI74AVC164245 AAE Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: Tube Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AVC164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI74AVC164245AAE-ND, PI74AVC164245AAEDI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889276-PI74AVC164245 AAE Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: Tube Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AVC164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI74AVC164245AAE-ND, PI74AVC164245AAEDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI74AVC164245AAE - 889276-PI74AVC164245AAE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI74AVC164245AAE
889276-PI74AVC164245AAE
Logic - Logic - Translators, Level Shifters - PI74AVC164245AAE 889276-PI74AVC164245AAE
Manufacturer: Diodes Incorporated Win Source Part Number: 889276-PI74AVC164245 AAE Series: 74AVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP Package: Tube Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AVC164245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI74AVC164245AAE-ND, PI74AVC164245AAEDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 889276-PI74AVC164245AAE
Series: 74AVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Package: Tube
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74AVC164245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 39
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI74AVC164245AAE-ND, PI74AVC164245AAEDI

Buy Now Datasheet
Translators, Level Shifters - PI74AVC164245AAEDI-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI74AVC164245AAEDI-ND
Translators, Level Shifters PI74AVC164245AAEDI-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - PI74AVC164245AAE - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI74AVC164245AAE
Logic - Translators, Level Shifters PI74AVC164245AAE
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - PI74AVC164245AAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI74AVC164245AAE
Translators, Level Shifters PI74AVC164245AAE
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 889276-PI74AVC164245AAE PI74AVC164245AAEDI-ND PI74AVC164245AAE PI74AVC164245AAE
Product Name Logic - Logic - Translators, Level Shifters - PI74AVC164245AAE Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "48-TFSOP (0.173"", 4.40mm Width)" 48-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - SN74AVC2T872YFPR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 12-XFBGA, DSBGA
Output Type Non-Inverted
Features RoHS
View Details
2 suppliers
Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-NCA9617DQJTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details