DIODES Incorporated Logic - Flip Flops PI74AVC+16820AAE

Description
IC FF D-TYPE SNGL 10BIT 56TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - PI74AVC+16820AAE - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
PI74AVC+16820AAE
Logic - Flip Flops PI74AVC+16820AAE
IC FF D-TYPE SNGL 10BIT 56TSSOP

IC FF D-TYPE SNGL 10BIT 56TSSOP

Supplier's Site Datasheet
Flip Flops - PI74AVC+16820AAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number PI74AVC+16820AAE PI74AVC+16820AAE
Product Name Logic - Flip Flops Flip Flops
fMAX 180 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
Flip Flops - 1727-4513-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers