DIODES Incorporated Flip Flops PI74AVC+16820A

Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - PI74AVC+16820A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
PI74AVC+16820A
Flip Flops PI74AVC+16820A
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - PI74AVC+16820A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
PI74AVC+16820A
Logic - Flip Flops PI74AVC+16820A
IC FF D-TYPE SNGL 10BIT 56TSSOP

IC FF D-TYPE SNGL 10BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number PI74AVC+16820A PI74AVC+16820A
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
Unlock Full Specs
to access all available technical data

Similar Products

Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details