Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988786-PI74ALVTC1637
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 2
Number of Bits: 16
Number of Pins: 48
High Level Output Current: -32 mA
Low Level Output Current: 64 mA
Propagation Delay: 5 ns
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988786-PI74ALVTC16373AX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74ALVTC16373AX |