Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012364-PI74ALVCHR16
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 2
Number of Bits per Element: 8
Number of Bits: 8
Number of Channels: 16
Number of Pins: 48
High Level Output Current: 12 mA
Low Level Output Current: 12 mA
Propagation Delay: 6.8 ns
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Logic Function: Inverting, Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012364-PI74ALVCHR162245A |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74ALVCHR162245A |