Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158794-PI74ALVCH162
Packaging: Tape and Reel
Polarity: Non-Inverting
Number of Inputs: 12
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 56
High Level Output Current: -24 mA
Number of Outputs: 24
Low Level Output Current: 24 mA
Quiescent Current: 40 µA
Propagation Delay: 7.3 ns
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1158794-PI74ALVCH162268AX |
| Product Name | Custom Parts - Custom Parts (N - R) - PI74ALVCH162268AX |