Manufacturer: Diodes Incorporated
Win Source Part Number: 061620-PI74ALVCH1622
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 061620-PI74ALVCH162244A |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74ALVCH162244A |
| Supply Voltage (VS) | 2.3 to 3.6 volts |