IC ZERO DELAY CLK BUFF 1:4 TQFN
PCI Express (PCIe) IC 100MHz 1 Output 20-TQFN (4x4)
IC ZERO DELAY CLK BUFF 1:4 TQFN
IC ZERO DELAY CLK BUFF 1:4 TQFN Product overview: PI6PCIEB24ZDEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6PCIEB24ZDEX can be used for catalog matching and distributor lookup.
CLOCK DRIVER, 100MHZ, -45 TO 85DEG C
IC ZERO DELAY CLK BUFF 1:4 TQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 31-PI6PCIEB24ZDEXCT-ND | 763-PI6PCIEB24ZDEX | 29AK3769 | PI6PCIEB24ZDEX |
| Product Name | Application Specific Clock/Timing | TQFN Clock and Timing IC | Clock Driver, 100Mhz, -45 To 85Deg C Diodes Inc. | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Surface Mount; 20-WFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 100 MHz | 105 MHz | 100 MHz |