IC CLOCK GENERATOR 56TQFN Product overview: PI6LC48S25BZBBIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6LC48S25BZBBIE
Clock Generator IC 312.5MHz 1 56-VFQFN Exposed Pad
Win Source Part Number: 1355655-PI6LC48S25BZ
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
Type: Clock Generator
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: HiFlex™
Package: Tape & Reel
Product Status: Active
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-TQFN (8x8)
Base Product Number: PI6LC48
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.63V
Output: LVDS, LVPECL
Number of Circuits: 1
PLL: Yes with Bypass
Input: CMOS, Crystal
Frequency - Max: 312.5MHz
Divider/Multiplier: Yes/No
Clock Generator IC 312.5MHz 1 56-VFQFN Exposed Pad
IC CLOCK GENERATOR 56TQFN
IC CLOCK GENERATOR 56TQFN
IC CLOCK GENERATOR 56TQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-PI6LC48S25BZBBIEX | PI6LC48S25BZBBIEXDITR-ND | 1355655-PI6LC48S25BZBBIEX | PI6LC48S25BZBBIEX | PI6LC48S25BZBBIEX | PI6LC48S25BZBBIEX | PI6LC48S25BZBBIEX |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVDS, LVPECL | 1 | |
| Package Type | Tape & Reel (TR) | Surface Mount; 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | ||
| Frequency | 312 MHz | 312 MHz | 312 MHz | 312 MHz | 312 MHz | 312 MHz |