Manufacturer: Diodes Incorporated
Win Source Part Number: 889269-PI6LC48S25BZB
Series: HiFlex™
Features: IC 56-VFQFN Exposed Pad
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TQFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI6LC48S25BZBBIE-ND,
IC 56-VFQFN Exposed Pad
IC CLOCK GENERATOR 56TQFN Product overview: PI6LC48S25BZBBIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PI6LC48S25BZBBIE
IC CLOCK GENERATOR 56TQFN
IC CLOCK GENERATOR 56TQFN
IC CLOCK GENERATOR 56TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 889269-PI6LC48S25BZBBIE | PI6LC48S25BZBBIEDI-ND | 728-PI6LC48S25BZBBIE | PI6LC48S25BZBBIE | PI6LC48S25BZBBIE | PI6LC48S25BZBBIE |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PI6LC48S25BZBBIE | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator |