Ethernet IC 312.5MHz 1 Output 56-TQFN (8x8)
IC CLOCK 312.5MHZ 1CIR 56TQFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | PI6LC48S25AZBBIE-ND | PI6LC48S25AZBBIE |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | CMOS; LVPECL; LVDS | |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.63 volts | |
| Frequency | 312 MHz | 312 MHz |