156.25MHZ LVPECL SYNTHESIZER Product overview: PI6LC48P25104LIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48P25104LIE
Manufacturer: Diodes Incorporated
Win Source Part Number: 889268-PI6LC48P25104
Series: HiFlex™
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Clock Generator IC 187.5MHz 1 Output 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6LC48
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Ethernet Clock Generator IC 187.5MHz 1 Output 8-TSSOP
156.25MHZ LVPECL SYNTHESIZER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6LC48P25104LIEX | 889268-PI6LC48P25104LIEX | PI6LC48P25104LIEX | PI6LC48P25104LIEX |
| Product Name | 156.25MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - PI6LC48P25104LIEX | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 8-TSSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | ||
| Frequency | 188 MHz | 188 MHz | 188 MHz |