Ethernet IC 170MHz 1 Output 24-TSSOP
IC FREQ SYNTHESIZER 24TSSOP Product overview: PI6LC48P0401LIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48P0401LIE can be used for catalog matching and distributor lookup.
IC FREQ SYNTHESIZER 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | PI6LC48P0401LIEDI-ND | 763-PI6LC48P0401LIE | PI6LC48P0401LIE |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | LVPECL | LVPECL | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Tube | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 170 MHz | 25 MHz | 170 MHz |