Ethernet Clock Generator IC 700MHz 1 Output 24-TSSOP
Ethernet Clock Generator IC 700MHz 1 Output 24-TSSOP
3-OUTPUT ETHERNET LVPECL SYNTHES
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI6LC48P03LIEX-ND | PI6LC48P03LIEX | PI6LC48P03LIEX |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |