3-OUTPUT LVPECL NETWORKING CLOCK
Ethernet Clock Generator IC 700MHz 1 Output 28-TQFN (3.5x5.5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PI6LC48P03AZHIEX | PI6LC48P03AZHIEX |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-VFQFN Exposed Pad |
| Frequency | 700 MHz | 700 MHz |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |