Ethernet IC 680MHz 1 Output 24-TSSOP
3-OUTPUT ETHERNET LVPECL SYNTHES
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | PI6LC48P0301LIEX-ND | PI6LC48P0301LIEX |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts |