DIODES Incorporated Application Specific Clock/Timing PI6LC48P0301LE

Description
Ethernet IC 680MHz 1 Output 24-TSSOP
Request a Quote Datasheet
Description
Ethernet IC 680MHz 1 Output 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6LC48P0301LE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6LC48P0301LE-ND
Application Specific Clock/Timing PI6LC48P0301LE-ND
Ethernet IC 680MHz 1 Output 24-TSSOP

Ethernet IC 680MHz 1 Output 24-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - PI6LC48P0301LE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6LC48P0301LE
Clock/Timing - Application Specific PI6LC48P0301LE
3-OUTPUT ETHERNET LVPECL SYNTHES

3-OUTPUT ETHERNET LVPECL SYNTHES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number PI6LC48P0301LE-ND PI6LC48P0301LE
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers