3-OUTPUT LVPECL NETWORKING CLOCK Product overview: PI6LC48P0301AZHIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48P0301AZHI
Ethernet IC 680MHz 1 Output 28-TQFN (3.5x5.5)
3-OUTPUT LVPECL NETWORKING CLOCK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-PI6LC48P0301AZHIEX | PI6LC48P0301AZHIEX-ND | PI6LC48P0301AZHIEX |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL | LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 680 MHz | 680 MHz | 680 MHz |