2-OUTPUT ETHERNET LVPECL SYNTHES Product overview: PI6LC48P0201LIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48P0201LIEX
IC CLK GEN ETHERNET 20-TSSOP
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
IC CLK GEN ETHERNET 20-TSSOP
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
2-OUTPUT ETHERNET LVPECL SYNTHES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6LC48P0201LIEX | 31-PI6LC48P0201LIEXCT-ND | PI6LC48P0201LIEX | PI6LC48P0201LIEX |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | |
| Frequency | 170 MHz | 170 MHz | 170 MHz | 170 MHz |