DIODES Incorporated Application Specific Clock/Timing PI6LC48P0201LIE

Description
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
Request a Quote Datasheet
Description
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6LC48P0201LIE-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6LC48P0201LIE-ND
Application Specific Clock/Timing PI6LC48P0201LIE-ND
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP

Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP

Buy Now Datasheet
Clock and Timing IC - 763-PI6LC48P0201LIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-PI6LC48P0201LIE
Clock and Timing IC 763-PI6LC48P0201LIE
IC FREQ SYNTHESIZER 20TSSOP Product overview: PI6LC48P0201LIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48P0201LIE can be used for catalog matching and distributor lookup.

IC FREQ SYNTHESIZER 20TSSOP Product overview: PI6LC48P0201LIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48P0201LIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - PI6LC48P0201LIE - 889262-PI6LC48P0201LIE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6LC48P0201LIE
889262-PI6LC48P0201LIE
Clock/Timing - Clock/Timing - Application Specific - PI6LC48P0201LIE 889262-PI6LC48P0201LIE
Manufacturer: Diodes Incorporated Win Source Part Number: 889262-PI6LC48P0201L IE Series: HiFlex™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Ethernet Clock Generator IC 170MHz Output 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PI6LC48 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889262-PI6LC48P0201LIE
Series: HiFlex™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Ethernet Clock Generator IC 170MHz Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI6LC48
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Application Specific Clock/Timing - PI6LC48P0201LIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
PI6LC48P0201LIE
Application Specific Clock/Timing PI6LC48P0201LIE
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP

Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - PI6LC48P0201LIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6LC48P0201LIE
Clock/Timing - Application Specific PI6LC48P0201LIE
IC FREQ SYNTHESIZER 20TSSOP

IC FREQ SYNTHESIZER 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number PI6LC48P0201LIE-ND 763-PI6LC48P0201LIE 889262-PI6LC48P0201LIE PI6LC48P0201LIE PI6LC48P0201LIE
Product Name Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - PI6LC48P0201LIE Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Tube Surface Mount; 20-TSSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data