Manufacturer: Diodes Incorporated
Win Source Part Number: 889260-PI6LC48L0201L
Series: HiFlex™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6LC48
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
2-OUTPUT ETHERNET LVPECL SYNTHES Product overview: PI6LC48L0201LIEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48L0201LIEX
Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
2-OUTPUT ETHERNET LVPECL SYNTHES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 889260-PI6LC48L0201LIEX | PI6LC48L0201LIEX-ND | 763-PI6LC48L0201LIEX | PI6LC48L0201LIEX | PI6LC48L0201LIEX |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - PI6LC48L0201LIEX | Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVDS | LVDS | LVDS; LVDS |