Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
IC CLOCK GENERATOR 16TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | PI6LC48H02-01LIE-ND | PI6LC48H02-01LIE |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVDS; HCSL | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |