125MHZ CMOS SYNTHESIZER Product overview: PI6LC48C21LIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 125MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC48C21LIE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 806403-PI6LC48C21LIE
Mounting Style: SMD
Frequency - Max: 136MHz
Number of Circuits: 1
Input: Crystal
Output: LVCMOS
PLL: Yes
Main Purpose: Ethernet
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 2.625V, 3.135V ~ 3.465V
Ethernet Clock Generator IC 136MHz 1 Output 8-TSSOP
125MHZ CMOS SYNTHESIZER
Ethernet Clock Generator IC 136MHz 1 Output 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-PI6LC48C21LIE | 806403-PI6LC48C21LIE | PI6LC48C21LIE-ND | PI6LC48C21LIE | PI6LC48C21LIE |
| Product Name | 125MHZ Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - PI6LC48C21LIE | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Tube | Surface Mount | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Frequency | 26 MHz | 136 MHz | 136 MHz | 136 MHz | 136 MHz |