DIODES Incorporated Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIE PI6LC4872-01ZDIE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889259-PI6LC4872-01Z DIE Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, Fibre Channel IC 156.25MHz 1 Output 40-TQFN (6x6) Package: 40-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: PI6LC4872 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889259-PI6LC4872-01Z DIE Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, Fibre Channel IC 156.25MHz 1 Output 40-TQFN (6x6) Package: 40-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: PI6LC4872 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIE
889259-PI6LC4872-01ZDIE
Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIE 889259-PI6LC4872-01ZDIE
Manufacturer: Diodes Incorporated Win Source Part Number: 889259-PI6LC4872-01Z DIE Operating Temperature Range: -40°C ~ 85°C Features: Ethernet, Fibre Channel IC 156.25MHz 1 Output 40-TQFN (6x6) Package: 40-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: PI6LC4872 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889259-PI6LC4872-01ZDIE
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet, Fibre Channel IC 156.25MHz 1 Output 40-TQFN (6x6)
Package: 40-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: PI6LC4872
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
TQFN Clock and Timing IC
763-PI6LC4872-01ZDIE
TQFN Clock and Timing IC 763-PI6LC4872-01ZDIE
IC CLOCK GENERATOR TQFN Product overview: PI6LC4872-01ZDIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4872-01ZDIE can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR TQFN Product overview: PI6LC4872-01ZDIE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4872-01ZDIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - PI6LC4872-01ZDIE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6LC4872-01ZDIE
Clock/Timing - Application Specific PI6LC4872-01ZDIE
IC CLOCK GENERATOR TQFN

IC CLOCK GENERATOR TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 889259-PI6LC4872-01ZDIE 763-PI6LC4872-01ZDIE PI6LC4872-01ZDIE
Product Name Clock/Timing - Clock/Timing - Application Specific - PI6LC4872-01ZDIE TQFN Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Package Type Surface Mount; 40-TQFN (6x6) Tray Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Bus Interface LVPECL
Unlock Full Specs
to access all available technical data