DIODES Incorporated CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER PI6LC4840ZHEX

Description
CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER
Description
CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER - 233-PI6LC4840ZHEX - Utmel Electronic Limited
Hong Kong, China
CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER
233-PI6LC4840ZHEX
CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER 233-PI6LC4840ZHEX
CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER

CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 233-PI6LC4840ZHEX
Product Name CRYSTAL TO LVDS/LVCMOS FREQUENCY SYNTHESIZER
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details