DIODES Incorporated Application Specific Clock/Timing PI6LC4840ZHEX

Description
Ethernet IC 125MHz 1 Output 32-TQFN (5x5)
Request a Quote Datasheet
Description
Ethernet IC 125MHz 1 Output 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - PI6LC4840ZHEX-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6LC4840ZHEX-ND
Application Specific Clock/Timing PI6LC4840ZHEX-ND
Ethernet IC 125MHz 1 Output 32-TQFN (5x5)

Ethernet IC 125MHz 1 Output 32-TQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6LC4840ZHEX
142812-PI6LC4840ZHEX
Clock/Timing - Clock/Timing - Application Specific - PI6LC4840ZHEX 142812-PI6LC4840ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 142812-PI6LC4840ZHEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVDS Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 142812-PI6LC4840ZHEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVDS
Main Purpose: Ethernet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 125MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 763-PI6LC4840ZHEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-PI6LC4840ZHEX
Clock and Timing IC 763-PI6LC4840ZHEX
IC CLOCK GENERATOR 32TQFN Product overview: PI6LC4840ZHEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4840ZHEX can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32TQFN Product overview: PI6LC4840ZHEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4840ZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - PI6LC4840ZHEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6LC4840ZHEX
Clock/Timing - Application Specific PI6LC4840ZHEX
IC CLOCK GENERATOR 32TQFN

IC CLOCK GENERATOR 32TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks
Product Number PI6LC4840ZHEX-ND 142812-PI6LC4840ZHEX 763-PI6LC4840ZHEX PI6LC4840ZHEX
Product Name Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - PI6LC4840ZHEX Clock and Timing IC Clock/Timing - Application Specific
Bus Interface LVCMOS CMOS; LVDS; LVCMOS, LVDS LVCMOS, LVDS
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-TQFN (5x5) Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 125 MHz 125 MHz 125 MHz 125 MHz
Unlock Full Specs
to access all available technical data