DIODES Incorporated Clock and Timing IC PI6LC4830ZHEX

Description
IC CLOCK GENERATOR 32TQFN Product overview: PI6LC4830ZHEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4830ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 32TQFN Product overview: PI6LC4830ZHEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4830ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-PI6LC4830ZHEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-PI6LC4830ZHEX
Clock and Timing IC 763-PI6LC4830ZHEX
IC CLOCK GENERATOR 32TQFN Product overview: PI6LC4830ZHEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4830ZHEX can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32TQFN Product overview: PI6LC4830ZHEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4830ZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - PI6LC4830ZHEX-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
PI6LC4830ZHEX-ND
Application Specific Clock/Timing PI6LC4830ZHEX-ND
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)

PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)

Buy Now Datasheet
Clock/Timing - Clock/Timing - Application Specific - PI6LC4830ZHEX - 889257-PI6LC4830ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PI6LC4830ZHEX
889257-PI6LC4830ZHEX
Clock/Timing - Clock/Timing - Application Specific - PI6LC4830ZHEX 889257-PI6LC4830ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889257-PI6LC4830ZHEX Series: HiFlex™ Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI6LC4830 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889257-PI6LC4830ZHEX
Series: HiFlex™
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI6LC4830
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Application Specific - PI6LC4830ZHEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
PI6LC4830ZHEX
Clock/Timing - Application Specific PI6LC4830ZHEX
IC CLOCK GENERATOR 32TQFN

IC CLOCK GENERATOR 32TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number 763-PI6LC4830ZHEX PI6LC4830ZHEX-ND 889257-PI6LC4830ZHEX PI6LC4830ZHEX
Product Name Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - PI6LC4830ZHEX Clock/Timing - Application Specific
Bus Interface HCSL, LVCMOS LVCMOS
Package Type Tape & Reel (TR) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-TQFN (5x5) Surface Mount; Surface Mount
Supply Voltage 2.8 to 3.6 volts 2.8 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data