Win Source Part Number: 1338718-PI6LC4830ZHE
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Series: HiFlex™
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Input: HCSL, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 2.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete
PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
IC CLOCK GENERATOR 32TQFN Product overview: PI6LC4830ZHE from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PI6LC4830ZHE can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | 1338718-PI6LC4830ZHE | PI6LC4830ZHE-ND | 763-PI6LC4830ZHE | PI6LC4830ZHE |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | ||
| Bus Interface | CMOS; HCSL, LVCMOS | LVCMOS | HCSL, LVCMOS | |
| Package Type | 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 2.8 to 3.6 volts | 2.8 to 3.6 volts | 2.8 to 3.6 volts |